Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C3163FP500

Description
RES 316K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 316K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C3163FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3163FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C3163FP500DKR-ND
RES 316K OHM 1% 1/10W 0603

RES 316K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C3163FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3163FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C3163FP500TR-ND
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C3163FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3163FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C3163FP500CT-ND
RES 316K OHM 1% 1/10W 0603

RES 316K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C3163FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C3163FP500
Resistors - Chip Resistor - Surface Mount MCT06030C3163FP500
RES 316K OHM 1% 1/10W 0603

RES 316K OHM 1% 1/10W 0603

Supplier's Site
Mct 0603-50 1% P5 316K Vishay - 64P4904 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 316K Vishay
64P4904
Mct 0603-50 1% P5 316K Vishay 64P4904
MCT 0603-50 1% P5 316K

MCT 0603-50 1% P5 316K

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCT06030C3163FP500DKR-ND MCT06030C3163FP500 64P4904
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mct 0603-50 1% P5 316K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers