Vishay Precision Group Resistors - Chip Resistor - Surface Mount MCT06030C3002FP500

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327188-MCT06030C300 2FP500 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 30 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 749-1633-6,749-1633- 2,MCT06030C3002FP500 -ND,749-1633-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327188-MCT06030C300 2FP500 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 30 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 749-1633-6,749-1633- 2,MCT06030C3002FP500 -ND,749-1633-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327188-MCT06030C3002FP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327188-MCT06030C3002FP500
Resistors - Chip Resistor - Surface Mount 1327188-MCT06030C3002FP500
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327188-MCT06030C300 2FP500 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 30 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 749-1633-6,749-1633- 2,MCT06030C3002FP500 -ND,749-1633-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327188-MCT06030C3002FP500
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 30 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 749-1633-6,749-1633-2,MCT06030C3002FP500-ND,749-1633-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 1886119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886119
Surface Mount Resistors 1886119
Vishay MCT06030C3002FP500

Vishay MCT06030C3002FP500

Supplier's Site
Surface Mount Resistors - 1885613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885613
Surface Mount Resistors 1885613
Vishay MCT06030C3002FP500

Vishay MCT06030C3002FP500

Supplier's Site
Surface Mount Resistors - 1886119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886119P
Surface Mount Resistors 1886119P
Vishay MCT06030C3002FP500

Vishay MCT06030C3002FP500

Supplier's Site
SMD 1W Resistor - 52-MCT06030C3002FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C3002FP500
SMD 1W Resistor 52-MCT06030C3002FP500
Thin Film Resistors - SMD .1W 30Kohms 1% 0603 50ppm Auto Product overview: MCT06030C3002FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3002FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 30Kohms 1% 0603 50ppm Auto Product overview: MCT06030C3002FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3002FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1633-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1633-1-ND
Chip Resistor - Surface Mount 749-1633-1-ND
30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1633-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1633-2-ND
Chip Resistor - Surface Mount 749-1633-2-ND
30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1633-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1633-6-ND
Chip Resistor - Surface Mount 749-1633-6-ND
30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

30 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C3002FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C3002FP500
Chip Resistor - Surface Mount MCT06030C3002FP500
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 30K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9423
Res, 30K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9423
RES, 30K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 30K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1327188-MCT06030C3002FP500 1886119 1886119P 52-MCT06030C3002FP500 749-1633-1-ND MCT06030C3002FP500 96Y9423
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 30K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1200 watts 0.1000 watts 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers