Vishay Precision Group SMD 1W 3Kohm Resistor MCT06030C3001FP500

Description
Thin Film Resistors - SMD .1W 3Kohm 1% 0603 50ppm Auto Product overview: MCT06030C3001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 3Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 3Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3001FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 3Kohm 1% 0603 50ppm Auto Product overview: MCT06030C3001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 3Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 3Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3001FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 3Kohm Resistor - 52-MCT06030C3001FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 3Kohm Resistor
52-MCT06030C3001FP500
SMD 1W 3Kohm Resistor 52-MCT06030C3001FP500
Thin Film Resistors - SMD .1W 3Kohm 1% 0603 50ppm Auto Product overview: MCT06030C3001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 3Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 3Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3001FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 3Kohm 1% 0603 50ppm Auto Product overview: MCT06030C3001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 3Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 3Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3001FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-3.00K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.00K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-3.00K-CFDKR-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-3.00K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.00K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-3.00K-CFCT-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-3.00K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.00K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-3.00K-CFTR-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C3001FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C3001FP500
Resistors - Chip Resistor - Surface Mount MCT06030C3001FP500
RES 3K OHM 1% 1/10W 0603

RES 3K OHM 1% 1/10W 0603

Supplier's Site
Res, 3K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9422
Res, 3K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9422
RES, 3K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C3001FP500 MCT0603-3.00K-CFDKR-ND MCT06030C3001FP500 96Y9422
Product Name SMD 1W 3Kohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details