Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2702FP500

Description
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote
Description
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1078312-MCT06030C2702FP500 is a surface mount chip resistor from the MCT series, designed for professional applications. It features a resistance value of 27 kOhms with a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor is rated for a power dissipation of 0.125W (1/8W) and can operate within a temperature range of -55°C to 155°C. This component is packaged in a 0603 (1608 metric) format, measuring 1.55mm in length and 0.85mm in width. It is suitable for various applications, including telecommunications and medical equipment, and is compliant with anti-sulfur standards. The resistor is supplied in tape and reel packaging, with a standard quantity of 5,000 units per reel, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1078312-MCT06030C2702FP500 is a surface mount chip resistor from the MCT series, designed for professional applications. It features a resistance value of 27 kOhms with a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor is rated for a power dissipation of 0.125W (1/8W) and can operate within a temperature range of -55°C to 155°C. This component is packaged in a 0603 (1608 metric) format, measuring 1.55mm in length and 0.85mm in width. It is suitable for various applications, including telecommunications and medical equipment, and is compliant with anti-sulfur standards. The resistor is supplied in tape and reel packaging, with a standard quantity of 5,000 units per reel, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-27.0K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-27.0K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-27.0K-CFDKR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-27.0K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-27.0K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-27.0K-CFTR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-27.0K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-27.0K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-27.0K-CFCT-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W 27Kohm Resistor - 52-MCT06030C2702FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 27Kohm Resistor
52-MCT06030C2702FP500
SMD 1W 27Kohm Resistor 52-MCT06030C2702FP500
Thin Film Resistors - SMD .1W 27Kohm 1% 0603 50ppm Auto Product overview: MCT06030C2702FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 27Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 27Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2702FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 27Kohm 1% 0603 50ppm Auto Product overview: MCT06030C2702FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 27Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 27Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2702FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078312-MCT06030C2702FP500
Resistors - Chip Resistor - Surface Mount 1078312-MCT06030C2702FP500
Win Source Part Number: 1078312-MCT06030C270 2FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 27 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CPF0603F28KC1; RT0603FRE0727KL; RT0603FRE0727K4L; RT0603FRE0726K7L; ERJ-3EKF2702V; CRCW060327K0FKEA; RK73H1JTTD2702F; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-27.0K-CFDKR, MCT0603-27.0K-CFCT,M CT0603-27.0K-CFTR

Win Source Part Number: 1078312-MCT06030C2702FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 27 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CPF0603F28KC1; RT0603FRE0727KL; RT0603FRE0727K4L; RT0603FRE0726K7L; ERJ-3EKF2702V; CRCW060327K0FKEA; RK73H1JTTD2702F;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-27.0K-CFDKR,MCT0603-27.0K-CFCT,MCT0603-27.0K-CFTR

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C2702FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C2702FP500
Chip Resistor - Surface Mount MCT06030C2702FP500
RES 27K OHM 1% 1/10W 0603

RES 27K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 27K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9421
Res, 27K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9421
RES, 27K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 27K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number MCT0603-27.0K-CFDKR-ND 52-MCT06030C2702FP500 1078312-MCT06030C2702FP500 MCT06030C2702FP500 96Y9421
Product Name Chip Resistor - Surface Mount SMD 1W 27Kohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 27K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details