Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C2701FPW00

Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030C2701FPW00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030C2701FPW00-ND
Chip Resistor - Surface Mount MCT06030C2701FPW00-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD MCT 0603-50 1% PW 2K7 Product overview: MCT06030C2701FPW00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2701FPW0 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-50 1% PW 2K7 Product overview: MCT06030C2701FPW00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2701FPW00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078300-MCT06030C2701FPW00
Resistors - Chip Resistor - Surface Mount 1078300-MCT06030C2701FPW00
Win Source Part Number: 1078300-MCT06030C270 1FPW00 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 20,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1078300-MCT06030C2701FPW00
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C2701FPW00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C2701FPW00
Resistors - Chip Resistor - Surface Mount MCT06030C2701FPW00
RES 2.7K OHM 1% 1/10W 0603

RES 2.7K OHM 1% 1/10W 0603

Supplier's Site
Mct 0603-50 1% Pw 2K7 Vishay - 64P4877 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% Pw 2K7 Vishay
64P4877
Mct 0603-50 1% Pw 2K7 Vishay 64P4877
MCT 0603-50 1% PW 2K7

MCT 0603-50 1% PW 2K7

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MCT06030C2701FPW00-ND 52-MCT06030C2701FPW00 1078300-MCT06030C2701FPW00 MCT06030C2701FPW00 64P4877
Product Name Chip Resistor - Surface Mount SMD Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mct 0603-50 1% Pw 2K7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details