Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C2558FP500

Description
2.55 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2.55 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030C2558FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030C2558FP500-ND
Chip Resistor - Surface Mount MCT06030C2558FP500-ND
2.55 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.55 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C2558FP500
764043-MCT06030C2558FP500
Chip Resistor - Surface Mount - MCT06030C2558FP500 764043-MCT06030C2558FP500
Manufacturer: Vishay Beyschlag Win Source Part Number: 764043-MCT06030C2558 FP500 Series: MCT 0603 - Professional Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Package: 0603 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 2.55 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Beyschlag
Win Source Part Number: 764043-MCT06030C2558FP500
Series: MCT 0603 - Professional
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Package: 0603
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 2.55
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thin Film Resistors - SMD MCT 0603-50 1% P5 2R55 Product overview: MCT06030C2558FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2558FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-50 1% P5 2R55 Product overview: MCT06030C2558FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2558FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mct 0603-50 1% P5 2R55 Vishay - 64P4866 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 2R55 Vishay
64P4866
Mct 0603-50 1% P5 2R55 Vishay 64P4866
MCT 0603-50 1% P5 2R55

MCT 0603-50 1% P5 2R55

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MCT06030C2558FP500-ND 764043-MCT06030C2558FP500 52-MCT06030C2558FP500 64P4866
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCT06030C2558FP500 SMD Resistor Mct 0603-50 1% P5 2R55 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603 0603
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details