Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C2493FP500

Description
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1628-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1628-6-ND
Chip Resistor - Surface Mount 749-1628-6-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1628-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1628-2-ND
Chip Resistor - Surface Mount 749-1628-2-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1628-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1628-1-ND
Chip Resistor - Surface Mount 749-1628-1-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 249K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6382
Res, 249K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6382
RES, 249K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 249K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1628-6-ND 84AH6382
Product Name Chip Resistor - Surface Mount Res, 249K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details