Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C2214FP500

Description
2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1621-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1621-2-ND
Chip Resistor - Surface Mount 749-1621-2-ND
2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 2M21, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M21, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6377
Res, 2M21, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6377
RES, 2M21, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2M21, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1621-2-ND 84AH6377
Product Name Chip Resistor - Surface Mount Res, 2M21, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details