Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C2212FP500

Description
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1619-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1619-1-ND
Chip Resistor - Surface Mount 749-1619-1-ND
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1619-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1619-6-ND
Chip Resistor - Surface Mount 749-1619-6-ND
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1619-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1619-2-ND
Chip Resistor - Surface Mount 749-1619-2-ND
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 22K1, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6376
Res, 22K1, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6376
RES, 22K1, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 22K1, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C2212FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C2212FP500
Resistors - Chip Resistor - Surface Mount MCT06030C2212FP500
RES 22.1K OHM 1% 1/10W 0603

RES 22.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 749-1619-1-ND 84AH6376 MCT06030C2212FP500
Product Name Chip Resistor - Surface Mount Res, 22K1, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details