Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2211FP500

Description
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1618-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1618-1-ND
Chip Resistor - Surface Mount 749-1618-1-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1618-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1618-6-ND
Chip Resistor - Surface Mount 749-1618-6-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1618-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1618-2-ND
Chip Resistor - Surface Mount 749-1618-2-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W Resistor - 52-MCT06030C2211FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C2211FP500
SMD 1W Resistor 52-MCT06030C2211FP500
Thin Film Resistors - SMD .1W 2.21Kohms 1% 0603 50ppm Auto Product overview: MCT06030C2211FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2211FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 2.21Kohms 1% 0603 50ppm Auto Product overview: MCT06030C2211FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2211FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K21, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6375
Res, 2K21, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6375
RES, 2K21, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2K21, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C2211FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C2211FP500
Resistors - Chip Resistor - Surface Mount MCT06030C2211FP500
RES 2.21K OHM 1% 1/10W 0603

RES 2.21K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1618-1-ND 52-MCT06030C2211FP500 84AH6375 MCT06030C2211FP500
Product Name Chip Resistor - Surface Mount SMD 1W Resistor Res, 2K21, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers