Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1509FPW00

Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030C1509FPW00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030C1509FPW00-ND
Chip Resistor - Surface Mount MCT06030C1509FPW00-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Mct 0603-50 1% Pw 15R Vishay - 64P4773 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% Pw 15R Vishay
64P4773
Mct 0603-50 1% Pw 15R Vishay 64P4773
MCT 0603-50 1% PW 15R

MCT 0603-50 1% PW 15R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCT06030C1509FPW00-ND 64P4773
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% Pw 15R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details