Vishay Precision Group Surface Mount Resistors MCT06030C1503FP500

Description
Vishay MCT06030C1503FP500
Request a Quote Datasheet
Description
Vishay MCT06030C1503FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885942
Surface Mount Resistors 1885942
Vishay MCT06030C1503FP500

Vishay MCT06030C1503FP500

Supplier's Site
Surface Mount Resistors - 1885596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885596
Surface Mount Resistors 1885596
Vishay MCT06030C1503FP500

Vishay MCT06030C1503FP500

Supplier's Site
Surface Mount Resistors - 1885942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885942P
Surface Mount Resistors 1885942P
Vishay MCT06030C1503FP500

Vishay MCT06030C1503FP500

Supplier's Site
SMD 1W 150Kohm Resistor - 52-MCT06030C1503FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 150Kohm Resistor
52-MCT06030C1503FP500
SMD 1W 150Kohm Resistor 52-MCT06030C1503FP500
Thin Film Resistors - SMD .1W 150Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1503FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 150Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 150Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1503FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 150Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1503FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 150Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 150Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1503FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-150K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-150K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-150K-CFCT-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-150K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-150K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-150K-CFDKR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-150K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-150K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-150K-CFTR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 150K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9407
Res, 150K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9407
RES, 150K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 150K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C1503FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1503FP500
Chip Resistor - Surface Mount MCT06030C1503FP500
RES 150K OHM 1% 1/10W 0603

RES 150K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1885942 1885942P 52-MCT06030C1503FP500 MCT0603-150K-CFCT-ND 96Y9407 MCT06030C1503FP500
Product Name Surface Mount Resistors Surface Mount Resistors SMD 1W 150Kohm Resistor Chip Resistor - Surface Mount Res, 150K, 1%, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150000 ohms 150000 ohms 150000 ohms 150000 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details