Vishay Precision Group SMD 0.125W 150ohm Resistor MCT06030C1500FP500

Description
Thin Film Resistors - SMD 0.125W 150ohm 1% 0603 50ppm Auto Product overview: MCT06030C1500FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1500FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 0.125W 150ohm 1% 0603 50ppm Auto Product overview: MCT06030C1500FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1500FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 150ohm Resistor - 52-MCT06030C1500FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 150ohm Resistor
52-MCT06030C1500FP500
SMD 0.125W 150ohm Resistor 52-MCT06030C1500FP500
Thin Film Resistors - SMD 0.125W 150ohm 1% 0603 50ppm Auto Product overview: MCT06030C1500FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1500FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 0.125W 150ohm 1% 0603 50ppm Auto Product overview: MCT06030C1500FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1500FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1886021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886021
Surface Mount Resistors 1886021
Vishay MCT06030C1500FP500

Vishay MCT06030C1500FP500

Supplier's Site
Surface Mount Resistors - 1885599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885599
Surface Mount Resistors 1885599
Vishay MCT06030C1500FP500

Vishay MCT06030C1500FP500

Supplier's Site
Surface Mount Resistors - 1886021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886021P
Surface Mount Resistors 1886021P
Vishay MCT06030C1500FP500

Vishay MCT06030C1500FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-150-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-150-CFTR-ND
Chip Resistor - Surface Mount MCT0603-150-CFTR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-150-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-150-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-150-CFDKR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-150-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-150-CFCT-ND
Chip Resistor - Surface Mount MCT0603-150-CFCT-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 150R, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9404
Res, 150R, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9404
RES, 150R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 150R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C1500FP500 1886021 1886021P MCT0603-150-CFTR-ND 96Y9404
Product Name SMD 0.125W 150ohm Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 150R, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers