RES 14.7 OHM 1% 1/10W 0603
RES 14.7 OHM 1% 1/10W 0603
RES 14.7 OHM 1% 1/10W 0603
Surface Mount Thin Film Resistor, MCT Series, 14.7 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MCT06030C1479FP500CT-ND | 06X6029 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Mct Series, 14.7 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 14.7 ohms |