Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1302FP500

Description
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1606-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1606-2-ND
Chip Resistor - Surface Mount 749-1606-2-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1606-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1606-1-ND
Chip Resistor - Surface Mount 749-1606-1-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1606-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1606-6-ND
Chip Resistor - Surface Mount 749-1606-6-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C1302FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1302FP500
Chip Resistor - Surface Mount MCT06030C1302FP500
RES 13K OHM 1% 1/10W 0603

RES 13K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 13K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9403
Res, 13K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9403
RES, 13K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 13K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1606-2-ND MCT06030C1302FP500 96Y9403
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 13K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details