Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1213FP500

Description
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1604-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1604-6-ND
Chip Resistor - Surface Mount 749-1604-6-ND
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1604-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1604-1-ND
Chip Resistor - Surface Mount 749-1604-1-ND
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1604-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1604-2-ND
Chip Resistor - Surface Mount 749-1604-2-ND
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C1213FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1213FP500
Chip Resistor - Surface Mount MCT06030C1213FP500
RES 121K OHM 1% 1/10W 0603

RES 121K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1213FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1213FP500
Resistors - Chip Resistor - Surface Mount MCT06030C1213FP500
RES 121K OHM 1% 1/10W 0603

RES 121K OHM 1% 1/10W 0603

Supplier's Site
Mct 0603-50 1% P5 121K Vishay - 64P4739 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 121K Vishay
64P4739
Mct 0603-50 1% P5 121K Vishay 64P4739
MCT 0603-50 1% P5 121K

MCT 0603-50 1% P5 121K

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 749-1604-6-ND MCT06030C1213FP500 MCT06030C1213FP500 64P4739
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mct 0603-50 1% P5 121K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers