Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1203FP500

Description
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1602-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1602-2-ND
Chip Resistor - Surface Mount 749-1602-2-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1602-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1602-1-ND
Chip Resistor - Surface Mount 749-1602-1-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1602-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1602-6-ND
Chip Resistor - Surface Mount 749-1602-6-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W 120Kohm Resistor - 52-MCT06030C1203FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 120Kohm Resistor
52-MCT06030C1203FP500
SMD 1W 120Kohm Resistor 52-MCT06030C1203FP500
Thin Film Resistors - SMD .1W 120Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1203FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 120Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 120Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1203FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 120Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1203FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 120Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 120Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1203FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1203FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1203FP500
Resistors - Chip Resistor - Surface Mount MCT06030C1203FP500
RES 120K OHM 1% 1/10W 0603

RES 120K OHM 1% 1/10W 0603

Supplier's Site
Res, 120K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6362
Res, 120K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6362
RES, 120K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 120K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1602-2-ND 52-MCT06030C1203FP500 MCT06030C1203FP500 84AH6362
Product Name Chip Resistor - Surface Mount SMD 1W 120Kohm Resistor Resistors - Chip Resistor - Surface Mount Res, 120K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details