Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1103FP500

Description
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1601-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1601-1-ND
Chip Resistor - Surface Mount 749-1601-1-ND
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1601-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1601-6-ND
Chip Resistor - Surface Mount 749-1601-6-ND
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1601-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1601-2-ND
Chip Resistor - Surface Mount 749-1601-2-ND
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 110 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6018 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 110 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6018
Surface Mount Thin Film Resistor, Mct Series, 110 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6018
Surface Mount Thin Film Resistor, MCT Series, 110 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 110 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1103FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1103FP500
Resistors - Chip Resistor - Surface Mount MCT06030C1103FP500
RES 110K OHM 1% 1/10W 0603

RES 110K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 749-1601-1-ND 06X6018 MCT06030C1103FP500
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 110 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers