Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors MCT06030C1102FP500

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Package / Case: 4-SMD, No Lead
Request a Quote
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Package / Case: 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6851 - 2N6851 - Infineon Technologies AG
Specs
Transistor Type MOSFET; Power-MOSFET
Polarity P-Channel; P
Package Type M-TO205-3
View Details
60 V, N-channel Trench MOSFET - 2N7002AKQB-QZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT8015 SOT8015
View Details
2 suppliers