Vishay Precision Group Surface Mount Resistors MCT06030C1001FP500

Description
Vishay MCT06030C1001FP500
Request a Quote Datasheet
Description
Vishay MCT06030C1001FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885949P
Surface Mount Resistors 1885949P
Vishay MCT06030C1001FP500

Vishay MCT06030C1001FP500

Supplier's Site
Surface Mount Resistors - 1885949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885949
Surface Mount Resistors 1885949
Vishay MCT06030C1001FP500

Vishay MCT06030C1001FP500

Supplier's Site
SMD 1W 1Kohm Resistor - 52-MCT06030C1001FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1Kohm Resistor
52-MCT06030C1001FP500
SMD 1W 1Kohm Resistor 52-MCT06030C1001FP500
Thin Film Resistors - SMD .1W 1Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1001FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 1Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1001FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Resistors Chip Resistor - Surface Mount Series: MCT - Professional Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thin Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Beyschlag/Draloric/BC Components
Category: Resistors Chip Resistor - Surface Mount
Series: MCT - Professional
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-1.00K-CFDKR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-1.00K-CFTR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-1.00K-CFCT-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 1K, 0.1W, 0603; Resistance Vishay - 30M7854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1W, 0603; Resistance Vishay
30M7854
Res, Thin Film, 1K, 0.1W, 0603; Resistance Vishay 30M7854
RES, THIN FILM, 1K, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.1W, 0603; Resistance Vishay - 65AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1W, 0603; Resistance Vishay
65AC3533
Res, Thin Film, 1K, 0.1W, 0603; Resistance Vishay 65AC3533
RES, THIN FILM, 1K, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C1001FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1001FP500
Chip Resistor - Surface Mount MCT06030C1001FP500
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1885949P 1885949 52-MCT06030C1001FP500 MCT0603-1.00K-CFDKR-ND 30M7854 MCT06030C1001FP500
Product Name Surface Mount Resistors Surface Mount Resistors SMD 1W 1Kohm Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879335-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details