Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1000FPW00

Description
RES 100 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C1000FPW00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1000FPW00DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C1000FPW00DKR-ND
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1000FPW00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1000FPW00CT-ND
Chip Resistor - Surface Mount 749-MCT06030C1000FPW00CT-ND
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1000FPW00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1000FPW00TR-ND
Chip Resistor - Surface Mount 749-MCT06030C1000FPW00TR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1000FPW00 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1000FPW00
Resistors - Chip Resistor - Surface Mount MCT06030C1000FPW00
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Supplier's Site
Mct 0603-50 1% Pw 100R Vishay - 64P4705 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% Pw 100R Vishay
64P4705
Mct 0603-50 1% Pw 100R Vishay 64P4705
MCT 0603-50 1% PW 100R

MCT 0603-50 1% PW 100R

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCT06030C1000FPW00DKR-ND MCT06030C1000FPW00 64P4705
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mct 0603-50 1% Pw 100R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details