Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1000FP500

Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-100-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-100-CFDKR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100-CFCT-ND
Chip Resistor - Surface Mount MCT0603-100-CFCT-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100-CFTR-ND
Chip Resistor - Surface Mount MCT0603-100-CFTR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
963389-MCT06030C1000FP500
Resistors - Chip Resistor - Surface Mount 963389-MCT06030C1000FP500
Win Source Part Number: 963389-MCT06030C1000 FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CPF0603F100RC1; RT0603FRE07100RL; RT0603FRE13100RL; RT0603FRE07110RL; ERJ-3EKF1000V; CRG0603F100R; CRCW0603100RFKEAMCT 06030C1000FP500; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-100-CFCT,MCT 0603-100-CFDKR,MCT06 03-100-CFTR

Win Source Part Number: 963389-MCT06030C1000FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CPF0603F100RC1; RT0603FRE07100RL; RT0603FRE13100RL; RT0603FRE07110RL; ERJ-3EKF1000V; CRG0603F100R; CRCW0603100RFKEAMCT 06030C1000FP500;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-100-CFCT,MCT0603-100-CFDKR,MCT0603-100-CFTR

Buy Now Datasheet
SMD 1W 100ohm Resistor - 52-MCT06030C1000FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 100ohm Resistor
52-MCT06030C1000FP500
SMD 1W 100ohm Resistor 52-MCT06030C1000FP500
Thin Film Resistors - SMD .1W 100ohm 1% 0603 50ppm Auto Product overview: MCT06030C1000FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1000FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 100ohm 1% 0603 50ppm Auto Product overview: MCT06030C1000FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1000FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1885546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885546
Surface Mount Resistors 1885546
Vishay MCT06030C1000FP500

Vishay MCT06030C1000FP500

Supplier's Site
Surface Mount Resistors - 1885907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885907
Surface Mount Resistors 1885907
Vishay MCT06030C1000FP500

Vishay MCT06030C1000FP500

Supplier's Site
Surface Mount Resistors - 1885907P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885907P
Surface Mount Resistors 1885907P
Vishay MCT06030C1000FP500

Vishay MCT06030C1000FP500

Supplier's Site
Surface Mount Thin Film Resistor, Mct Series, 100 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6015 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 100 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6015
Surface Mount Thin Film Resistor, Mct Series, 100 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6015
Surface Mount Thin Film Resistor, MCT Series, 100 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 100 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MCT0603-100-CFDKR-ND 963389-MCT06030C1000FP500 52-MCT06030C1000FP500 1885546 1885907P 06X6015
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 1W 100ohm Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Mct Series, 100 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details