4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Thin Film Resistors - SMD .063W 4.99Kohms 0.1% 0402 25ppm Auto
RES 4.99K OHM 0.1% 1/16W 0402
RES, AEC-Q200, THIN FILM, 4K99, 0402; Resistance:4.99kohm;
RES, AEC-Q200, THIN FILM, 4K99, 0402; Resistance:4.99kohm;
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | MCS0402-4.99K-MBTR-ND | 878-MCS0402MD4991BE100 | MCS0402MD4991BE100 | 61AC6086 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD .063W 4.99Kohms 0.1% 0402 25ppm Auto | Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 4K99, 0402; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |