Vishay Intertechnology, Inc. SMD 063W Resistor MCS0402MD4702BE100

Description
Thin Film Resistors - SMD .063W 47Kohms 0.1% 0402 25ppm Auto Product overview: MCS0402MD4702BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD4702BE10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .063W 47Kohms 0.1% 0402 25ppm Auto Product overview: MCS0402MD4702BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD4702BE10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 063W Resistor - 52-MCS0402MD4702BE100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS0402MD4702BE100
SMD 063W Resistor 52-MCS0402MD4702BE100
Thin Film Resistors - SMD .063W 47Kohms 0.1% 0402 25ppm Auto Product overview: MCS0402MD4702BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD4702BE10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 47Kohms 0.1% 0402 25ppm Auto Product overview: MCS0402MD4702BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD4702BE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCS0402-47.0K-MBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-47.0K-MBTR-ND
Chip Resistor - Surface Mount MCS0402-47.0K-MBTR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-47.0K-MBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-47.0K-MBCT-ND
Chip Resistor - Surface Mount MCS0402-47.0K-MBCT-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-47.0K-MBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-47.0K-MBDKR-ND
Chip Resistor - Surface Mount MCS0402-47.0K-MBDKR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MCS0402MD4702BE100 MCS0402-47.0K-MBTR-ND
Product Name SMD 063W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers