7.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
RES 7.5K OHM 0.5% 1/16W 0402
RES 7.5K OHM 0.5% 1/16W 0402
RES 7.5K OHM 0.5% 1/16W 0402
MCS 0402-25 0.5% E0 7K5
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 749-MCS04020D7501DE000TR-ND | MCS04020D7501DE000 | 62M3156 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Mcs 0402-25 0.5% E0 7K5 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |