Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D6340BE100

Description
634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020D6340BE100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020D6340BE100-ND
Chip Resistor - Surface Mount MCS04020D6340BE100-ND
634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020D6340BE100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020D6340BE100
Chip Resistor - Surface Mount MCS04020D6340BE100
RES 634 OHM 0.1% 1/16W 0402

RES 634 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Mcs 0402-25 0.1% E1 634R Vishay - 64P4632 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.1% E1 634R Vishay
64P4632
Mcs 0402-25 0.1% E1 634R Vishay 64P4632
MCS 0402-25 0.1% E1 634R

MCS 0402-25 0.1% E1 634R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number MCS04020D6340BE100-ND MCS04020D6340BE100 64P4632
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcs 0402-25 0.1% E1 634R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details