Vishay Intertechnology, Inc. SMD 016W Resistor MCS04020D2001BE100

Description
Thin Film Resistors - SMD .016W 2Kohms 0.1% 0402 25ppm Auto Product overview: MCS04020D2001BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2001BE10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .016W 2Kohms 0.1% 0402 25ppm Auto Product overview: MCS04020D2001BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2001BE10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 016W Resistor - 52-MCS04020D2001BE100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 016W Resistor
52-MCS04020D2001BE100
SMD 016W Resistor 52-MCS04020D2001BE100
Thin Film Resistors - SMD .016W 2Kohms 0.1% 0402 25ppm Auto Product overview: MCS04020D2001BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2001BE10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .016W 2Kohms 0.1% 0402 25ppm Auto Product overview: MCS04020D2001BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2001BE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D2001BE100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D2001BE100TR-ND
Chip Resistor - Surface Mount 749-MCS04020D2001BE100TR-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D2001BE100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D2001BE100CT-ND
Chip Resistor - Surface Mount 749-MCS04020D2001BE100CT-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D2001BE100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D2001BE100DKR-ND
Chip Resistor - Surface Mount 749-MCS04020D2001BE100DKR-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MCS04020D2001BE100 749-MCS04020D2001BE100TR-ND
Product Name SMD 016W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details