Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D1742BE100

Description
RES 17.4K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 17.4K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020D1742BE100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D1742BE100DKR-ND
Chip Resistor - Surface Mount 749-MCS04020D1742BE100DKR-ND
RES 17.4K OHM 0.1% 1/16W 0402

RES 17.4K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D1742BE100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D1742BE100TR-ND
Chip Resistor - Surface Mount 749-MCS04020D1742BE100TR-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D1742BE100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D1742BE100CT-ND
Chip Resistor - Surface Mount 749-MCS04020D1742BE100CT-ND
RES 17.4K OHM 0.1% 1/16W 0402

RES 17.4K OHM 0.1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-MCS04020D1742BE100DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers