Vishay Precision Group Chip Resistor - Surface Mount MCS04020D1002BE100

Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1593-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1593-6-ND
Chip Resistor - Surface Mount 749-1593-6-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1593-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1593-1-ND
Chip Resistor - Surface Mount 749-1593-1-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1593-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1593-2-ND
Chip Resistor - Surface Mount 749-1593-2-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 10K, 0.1%, 50V, 0402; Resistance Vishay - 65AC3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 50V, 0402; Resistance Vishay
65AC3527
Res, Thin Film, 10K, 0.1%, 50V, 0402; Resistance Vishay 65AC3527
RES, THIN FILM, 10K, 0.1%, 50V, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 50V, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10K, 0.1%, 50V, 0402; Resistance Vishay - 63K9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 50V, 0402; Resistance Vishay
63K9650
Res, Thin Film, 10K, 0.1%, 50V, 0402; Resistance Vishay 63K9650
RES, THIN FILM, 10K, 0.1%, 50V, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 50V, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 50V, 0402, Thin Film; Resistor Case Style Vishay - 96Y9398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
96Y9398
Res, 10K, 0.1%, 50V, 0402, Thin Film; Resistor Case Style Vishay 96Y9398
RES, 10K, 0.1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:MCS 0402 - Precision Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance RoHS Compliant: Yes

RES, 10K, 0.1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:MCS 0402 - Precision Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1593-6-ND 65AC3527 96Y9398
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 50V, 0402; Resistance Vishay Res, 10K, 0.1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details