Vishay Intertechnology, Inc. SMD 16W Resistor MCS04020D1002BE000

Description
Thin Film Resistors - SMD 1/16W 0.1% 10.ohms Product overview: MCS04020D1002BE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D1002BE00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 0.1% 10.ohms Product overview: MCS04020D1002BE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D1002BE00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-MCS04020D1002BE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCS04020D1002BE000
SMD 16W Resistor 52-MCS04020D1002BE000
Thin Film Resistors - SMD 1/16W 0.1% 10.ohms Product overview: MCS04020D1002BE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D1002BE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1/16W 0.1% 10.ohms Product overview: MCS04020D1002BE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D1002BE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D1002BE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D1002BE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020D1002BE000CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D1002BE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D1002BE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020D1002BE000DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D1002BE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D1002BE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020D1002BE000TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667621
Surface Mount Resistors 667621
Vishay MCS04020D1002BE000 Resistor

Vishay MCS04020D1002BE000 Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078287-MCS04020D1002BE000
Resistors - Chip Resistor - Surface Mount 1078287-MCS04020D1002BE000
Win Source Part Number: 1078287-MCS04020D100 2BE000 Category: Resistors>Chip Resistor - Surface Mount Series: MCS - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: ,749-MCS04020D1002BE 000TR,749-MCS04020D1 002BE000CT,749-MCS04 020D1002BE000DKR,MCS 04020D1002BE000-ND

Win Source Part Number: 1078287-MCS04020D1002BE000
Category: Resistors>Chip Resistor - Surface Mount
Series: MCS - Precision
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: ,749-MCS04020D1002BE000TR,749-MCS04020D1002BE000CT,749-MCS04020D1002BE000DKR,MCS04020D1002BE000-ND

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020D1002BE000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCS04020D1002BE000
Resistors - Chip Resistor - Surface Mount MCS04020D1002BE000
RES 10K OHM 0.1% 1/16W 0402

RES 10K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCS04020D1002BE000 749-MCS04020D1002BE000CT-ND 667621 1078287-MCS04020D1002BE000 MCS04020D1002BE000
Product Name SMD 16W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.0100 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176761-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers