Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C4999FE000

Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote
Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thin film resistor, part number 84AH6348, features a resistance value of 49.9 ohms with a tolerance of ±1%. It has a rated power dissipation of 0.1 watts and is packaged in a compact 0402 size. This resistor is RoHS compliant, making it suitable for environmentally conscious applications. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various conditions. The resistor is designed for high stability and low drift, making it ideal for precision applications in telecommunications, medical equipment, and high-end electronics.

Datasheet Summary
Powered by GS/AI

The Vishay thin film resistor, part number 84AH6348, features a resistance value of 49.9 ohms with a tolerance of ±1%. It has a rated power dissipation of 0.1 watts and is packaged in a compact 0402 size. This resistor is RoHS compliant, making it suitable for environmentally conscious applications. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various conditions. The resistor is designed for high stability and low drift, making it ideal for precision applications in telecommunications, medical equipment, and high-end electronics.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1585-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1585-6-ND
Chip Resistor - Surface Mount 749-1585-6-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1585-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1585-1-ND
Chip Resistor - Surface Mount 749-1585-1-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1585-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1585-2-ND
Chip Resistor - Surface Mount 749-1585-2-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 49R9, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6348
Res, 49R9, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6348
RES, 49R9, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 49R9, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1585-6-ND 84AH6348
Product Name Chip Resistor - Surface Mount Res, 49R9, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details