Vishay Precision Group Chip Resistor - Surface Mount MCS04020C4700FE000

Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1580-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1580-1-ND
Chip Resistor - Surface Mount 749-1580-1-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1580-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1580-2-ND
Chip Resistor - Surface Mount 749-1580-2-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1580-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1580-6-ND
Chip Resistor - Surface Mount 749-1580-6-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 470R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6345
Res, 470R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6345
RES, 470R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 470R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C4700FE000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS04020C4700FE000
Resistors - Chip Resistor - Surface Mount MCS04020C4700FE000
RES 470 OHM 1% 1/16W 0402

RES 470 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 749-1580-1-ND 84AH6345 MCS04020C4700FE000
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details