Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C3901FE000

Description
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1578-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1578-2-ND
Chip Resistor - Surface Mount 749-1578-2-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1578-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1578-1-ND
Chip Resistor - Surface Mount 749-1578-1-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1578-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1578-6-ND
Chip Resistor - Surface Mount 749-1578-6-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 3K9, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6344
Res, 3K9, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6344
RES, 3K9, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 3K9, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1578-2-ND 84AH6344
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details