Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C3303FE000

Description
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1575-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1575-2-ND
Chip Resistor - Surface Mount 749-1575-2-ND
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1575-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1575-6-ND
Chip Resistor - Surface Mount 749-1575-6-ND
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1575-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1575-1-ND
Chip Resistor - Surface Mount 749-1575-1-ND
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 330K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6341
Res, 330K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6341
RES, 330K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 330K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C3303FE000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS04020C3303FE000
Resistors - Chip Resistor - Surface Mount MCS04020C3303FE000
RES 330K OHM 1% 1/16W 0402

RES 330K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 749-1575-2-ND 84AH6341 MCS04020C3303FE000
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details