Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2490FE000

Description
RES 249 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 249 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020C2490FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2490FE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020C2490FE000CT-ND
RES 249 OHM 1% 1/16W 0402

RES 249 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2490FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2490FE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020C2490FE000DKR-ND
RES 249 OHM 1% 1/16W 0402

RES 249 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2490FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2490FE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020C2490FE000TR-ND
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-50 1% E0 249R Vishay - 64P4269 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 249R Vishay
64P4269
Mcs 0402-50 1% E0 249R Vishay 64P4269
MCS 0402-50 1% E0 249R

MCS 0402-50 1% E0 249R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCS04020C2490FE000CT-ND 64P4269
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 249R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details