Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2370FE000

Description
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231227512371-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231227512371-ND
Chip Resistor - Surface Mount 231227512371-ND
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 231227512371-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details