Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2200FE000

Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1563-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1563-1-ND
Chip Resistor - Surface Mount 749-1563-1-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1563-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1563-6-ND
Chip Resistor - Surface Mount 749-1563-6-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1563-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1563-2-ND
Chip Resistor - Surface Mount 749-1563-2-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667615
Surface Mount Resistors 667615
Vishay MCS04020C2200FE000 Resistor

Vishay MCS04020C2200FE000 Resistor

Supplier's Site
SMD 063W Resistor - 52-MCS04020C2200FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS04020C2200FE000
SMD 063W Resistor 52-MCS04020C2200FE000
Thin Film Resistors - SMD .063W 220ohms 1% 0402 50ppm Product overview: MCS04020C2200FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C2200FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 220ohms 1% 0402 50ppm Product overview: MCS04020C2200FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C2200FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 220R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6332
Res, 220R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6332
RES, 220R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 220R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1563-1-ND 667615 52-MCS04020C2200FE000 84AH6332
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 063W Resistor Res, 220R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details