Vishay Precision Group Chip Resistor - Surface Mount MCS04020C2002FE000

Description
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1561-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1561-6-ND
Chip Resistor - Surface Mount 749-1561-6-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1561-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1561-1-ND
Chip Resistor - Surface Mount 749-1561-1-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1561-2-ND
Chip Resistor - Surface Mount 749-1561-2-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020C2002FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C2002FE000
Chip Resistor - Surface Mount MCS04020C2002FE000
RES 20K OHM 1% 1/16W 0402

RES 20K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 20K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6330
Res, 20K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6330
RES, 20K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 20K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1561-6-ND MCS04020C2002FE000 84AH6330
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details