Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2000FE000

Description
RES 200 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 200 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020C2000FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2000FE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020C2000FE000CT-ND
RES 200 OHM 1% 1/16W 0402

RES 200 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2000FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2000FE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020C2000FE000DKR-ND
RES 200 OHM 1% 1/16W 0402

RES 200 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2000FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2000FE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020C2000FE000TR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-MCS04020C2000FE000CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details