VISHAY INTERTECHNOLOGY, INC.
MCS04020C1024FE000 -- MCS 0402-50 1% E0 1M02 VISHAY
Vishay Intertechnology, Inc.
Mcs 0402-50 1% E0 1M02 Vishay
MCS04020C1024FE000
Description
MCS 0402-50 1% E0 1M02
Description
MCS 0402-50 1% E0 1M02
Suppliers
Mcs 0402-50 1% E0 1M02 Vishay
64P4216
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
64P4216 |
|
Product Name
|
Mcs 0402-50 1% E0 1M02 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
10 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details