20 Ohms ±5% 100W Wirewound Chassis Mount Resistor
METAL CASE 100W, 20 OHMS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10180-ND | MCRL010020R00JHB00 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Module | |
| Resistance Range | 20 ohms | 20 ohms |