22 Ohms ±5% 70W Wirewound Chassis Mount Resistor
METAL CASE 70W, 22 OHMS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10170-ND | MCRL007022R00JHB00 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Module | |
| Resistance Range | 22 ohms | 22 ohms |