Vishay Precision Group Schottky Rectifier, 30Ma, 50V, Micromelf; Capacitance Vishay MCL101B-TR3

Description
SCHOTTKY RECTIFIER, 30mA, 50V, MICROMELF; Capacitance:2.1pF; Current Rating:30mA; Diode Case Style:MicroMELF; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:2A; Forward Voltage VF Max:950mV RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 30mA, 50V, MICROMELF; Capacitance:2.1pF; Current Rating:30mA; Diode Case Style:MicroMELF; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:2A; Forward Voltage VF Max:950mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 30Ma, 50V, Micromelf; Capacitance Vishay - 33C0849 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30Ma, 50V, Micromelf; Capacitance Vishay
33C0849
Schottky Rectifier, 30Ma, 50V, Micromelf; Capacitance Vishay 33C0849
SCHOTTKY RECTIFIER, 30mA, 50V, MICROMELF; Capacitance:2.1pF; Current Rating:30mA; Diode Case Style:MicroMELF; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:2A; Forward Voltage VF Max:950mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30mA, 50V, MICROMELF; Capacitance:2.1pF; Current Rating:30mA; Diode Case Style:MicroMELF; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:2A; Forward Voltage VF Max:950mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C0849
Product Name Schottky Rectifier, 30Ma, 50V, Micromelf; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details