Vishay Intertechnology, Inc. Connectors,Interconnects MCA1206MD3404BP500

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 6 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 16-WFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details