Vishay Intertechnology, Inc. Connectors,Interconnects MCA1206MD3304BP500

Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: New Product Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Temperature Coefficient: Y6P Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: New Product Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Temperature Coefficient: Y6P Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: New Product Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Temperature Coefficient: Y6P Package / Case: 20-TQFN Exposed Pad

Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: New Product
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Temperature Coefficient: Y6P
Package / Case: 20-TQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details