Vishay Intertechnology, Inc. Connectors,Interconnects MCA1206MD1005BP500

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Last Time Buy Coil Resistance: 1600 ohm Tolerance: ±0.39% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Last Time Buy Coil Resistance: 1600 ohm Tolerance: ±0.39% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Last Time Buy Coil Resistance: 1600 ohm Tolerance: ±0.39% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Last Time Buy
Coil Resistance: 1600 ohm
Tolerance: ±0.39%
Power (Watts): 30 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 16-WFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details