Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D9531BP100

Description
9.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
9.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCA12060D9531BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCA12060D9531BP100-ND
Chip Resistor - Surface Mount MCA12060D9531BP100-ND
9.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

9.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P1 9K53 Vishay - 64P4174 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P1 9K53 Vishay
64P4174
Mca 1206-25 0.1% P1 9K53 Vishay 64P4174
MCA 1206-25 0.1% P1 9K53

MCA 1206-25 0.1% P1 9K53

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCA12060D9531BP100-ND 64P4174
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P1 9K53 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details