Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D4700BP500

Description
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239674701-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239674701-ND
Chip Resistor - Surface Mount 231239674701-ND
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCA12060D4700BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCA12060D4700BP500
Chip Resistor - Surface Mount MCA12060D4700BP500
RES 470 OHM 0.1% 1/4W 1206

RES 470 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Mca 1206-25 0.1% P5 470R Vishay - 64P3897 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 470R Vishay
64P3897
Mca 1206-25 0.1% P5 470R Vishay 64P3897
MCA 1206-25 0.1% P5 470R

MCA 1206-25 0.1% P5 470R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 231239674701-ND MCA12060D4700BP500 64P3897
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 470R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details