Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D3830BP500

Description
383 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
383 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231239673831-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231239673831-ND
Chip Resistor - Surface Mount 231239673831-ND
383 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

383 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mca 1206-25 0.1% P5 383R Vishay - 64P3831 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P5 383R Vishay
64P3831
Mca 1206-25 0.1% P5 383R Vishay 64P3831
MCA 1206-25 0.1% P5 383R

MCA 1206-25 0.1% P5 383R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231239673831-ND 64P3831
Product Name Chip Resistor - Surface Mount Mca 1206-25 0.1% P5 383R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details