Vishay Intertechnology, Inc. SMD 0.1W 1Kohm Resistor MCA12060D1001BP100

Description
Thin Film Resistors - SMD 0.1W 1Kohm 0.1% 1206 25ppm Auto Product overview: MCA12060D1001BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA12060D1001BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 0.1W 1Kohm 0.1% 1206 25ppm Auto Product overview: MCA12060D1001BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA12060D1001BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 1Kohm Resistor - 52-MCA12060D1001BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 1Kohm Resistor
52-MCA12060D1001BP100
SMD 0.1W 1Kohm Resistor 52-MCA12060D1001BP100
Thin Film Resistors - SMD 0.1W 1Kohm 0.1% 1206 25ppm Auto Product overview: MCA12060D1001BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA12060D1001BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 0.1W 1Kohm 0.1% 1206 25ppm Auto Product overview: MCA12060D1001BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA12060D1001BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MCA12060D1001BP100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA12060D1001BP100CT-ND
Chip Resistor - Surface Mount 749-MCA12060D1001BP100CT-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA12060D1001BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA12060D1001BP100TR-ND
Chip Resistor - Surface Mount 749-MCA12060D1001BP100TR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA12060D1001BP100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA12060D1001BP100DKR-ND
Chip Resistor - Surface Mount 749-MCA12060D1001BP100DKR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor - 226769076 - Radwell International
Willingboro, NJ, United States
Resistor
226769076
Resistor 226769076
THIN FILM RESISTOR, SMD, 0.1W, 1KOHM, 0.1%, 1206, 25PPM, 3.2X1.6MM. FREE 2 YEAR RADWELL WARRANTY

THIN FILM RESISTOR, SMD, 0.1W, 1KOHM, 0.1%, 1206, 25PPM, 3.2X1.6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mca 1206-25 0.1% P1 1K0 Vishay - 64P3411 - Newark, An Avnet Company
Chicago, IL, United States
Mca 1206-25 0.1% P1 1K0 Vishay
64P3411
Mca 1206-25 0.1% P1 1K0 Vishay 64P3411
MCA 1206-25 0.1% P1 1K0

MCA 1206-25 0.1% P1 1K0

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCA12060D1001BP100 749-MCA12060D1001BP100CT-ND 226769076 64P3411
Product Name SMD 0.1W 1Kohm Resistor Chip Resistor - Surface Mount Resistor Mca 1206-25 0.1% P1 1K0 Vishay
Technology / Construction Thin Film Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details